OMEGA Engineering, Inc.
Stepper Motors
OMHW34-506
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHW34-506-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
30 In-oz (21 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.4500 amps
Holding Torque
1 In-oz (1 N-cm)
Step Angle
15.00 degrees
View Details
Holding Torque
2549 In-oz (1800 N-cm)
Continuous Current
4.4 amps
Continuous Torque
84.5 In-lbs (97.45 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
25.3 VDC
Current per Phase
3 amps
View Details