OMEGA Engineering, Inc.
Stepper Motors
OMHW24-108
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHW24-108-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Step Angle
1.80 degrees
Continuous Current
0.6000 amps
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.2266 in-oz/amp (1.6 mN-m/amp)
Rotor Inertia
4.04E-7 oz-in-sec² (2.85E-6 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
1.84 amps
Continuous Torque
19.4 In-lbs (22.35 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
8.2 VDC
Current per Phase
1.5 amps
View Details