OMEGA Engineering, Inc.
Stepper Motors
OMHT34-505
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-505-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
4.2 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
62 In-oz (44 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.0900 amps
Holding Torque
0 In-oz (0 N-cm)
Step Angle
18.00 degrees
View Details
Holding Torque
2549 In-oz (1800 N-cm)
Continuous Current
9.96 amps
Continuous Torque
154.1 In-lbs (178 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
13.9 VDC
Current per Phase
10.4 amps
View Details