OMEGA Engineering, Inc.
Stepper Motors
OMHT34-488
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-488-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
3.2 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
30 In-oz (21 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.2500 amps
Holding Torque
1 In-oz (1 N-cm)
Step Angle
15.00 degrees
View Details
Continuous Current
4.4 amps
Continuous Torque
84.5 In-lbs (97.45 kg-cm)
Rotor Inertia
1.13 oz-in-sec² (8 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
8.2 VDC
Current per Phase
1.5 amps
View Details