OMEGA Engineering, Inc.
Stepper Motors
OMHT34-488-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-488-D-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
7 In-oz (5 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia
2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
0.8000 amps
Continuous Torque
6.0 In-lbs (6.94 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
12.2 VDC
Current per Phase
5 amps
View Details