OMEGA Engineering, Inc.
Stepper Motors
OMHT34-486-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-486-D-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
2973 In-oz (2100 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
1.55 amps
Holding Torque
17 In-oz (12 N-cm)
Step Angle
3.60 degrees
View Details
Continuous Current
4.4 amps
Continuous Torque
84.5 In-lbs (97.45 kg-cm)
Rotor Inertia
1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
7.4 VDC
Current per Phase
1.8 amps
View Details