OMEGA Engineering, Inc.
Stepper Motors
OMHT24-105-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT24-105-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
1.7 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
16 In-oz (11 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
9.0 VDC
Torque Constant
0.6938 in-oz/amp (4.9 mN-m/amp)
Units
Metric
View Details
DC Voltage Range
565.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.8000 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
8.2 VDC
Current per Phase
1.5 amps
View Details