OMEGA Engineering, Inc.
Stepper Motors
OMHT23-603
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT23-603-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
5.0 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
30 In-oz (21 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
48.0 VDC
Torque Constant
12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia
8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Continuous Current
0.8300 amps
Continuous Torque
3.0 In-lbs (3.47 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
13.9 VDC
Current per Phase
10.4 amps
View Details