OMEGA Engineering, Inc.
Stepper Motors
OMHT23-597
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT23-597-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
5.1 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
16 In-oz (11 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.1500 amps
Holding Torque
0 In-oz (0 N-cm)
Step Angle
18.00 degrees
View Details
DC Voltage Range
565.0 VDC
Continuous Current
3.8 amps
Continuous Torque
66.5 In-lbs (76.63 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
13.9 VDC
Current per Phase
10.4 amps
View Details