OMEGA Engineering, Inc.
Stepper Motors
OMHT23-593
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT23-593-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
7.4 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
1628 In-oz (1150 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
48.0 VDC
Torque Constant
7.19 in-oz/amp (50.8 mN-m/amp)
Rotor Inertia
2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
14.24 amps
Continuous Torque
200.3 In-lbs (231 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
12.2 VDC
Current per Phase
5 amps
View Details