OMEGA Engineering, Inc.
Stepper Motors
OMHT11-013
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT11-013-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
2.0 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
30 In-oz (21 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
1.5 VDC
Torque Constant
0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia
1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
Holding Torque
2549 In-oz (1800 N-cm)
Continuous Current
7.8 amps
Continuous Torque
177.4 In-lbs (205 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
18.1 VDC
Current per Phase
2 amps
View Details