OMEGA Engineering, Inc.
Stepper Motors
OMHT11-013-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT11-013-D-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
1699 In-oz (1200 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia
9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
1.84 amps
Continuous Torque
19.4 In-lbs (22.35 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
12.2 VDC
Current per Phase
5 amps
View Details