SV170 Series 2-way 316 SS solenoid valves are internally piloted. They feature 316 stainless steel construction and FKM seal material. The temperature range of -10 to 138°C (14 to 280°F) and the FKM O-ring make these valves ideal for many aggressive liquids and gases. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | OMEGA-FLO® SV170 |
| Product Name | 2-Way 316 Stainless Steel Solenoid Valves |
| Valve Type | Solenoid |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Steam |
| Valve Size | 0.38 to 1.50 inch (9.52 to 38.10 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |