OMEGA Engineering, Inc. General Purpose AC Motors OME

Description
Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in subassembly production and again after final assembly, and come with an ironclad 2-year warranty.
Description
Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in subassembly production and again after final assembly, and come with an ironclad 2-year warranty.

Suppliers

Company
Product
Description
Supplier Links
General Purpose AC Motors - OME - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose AC Motors
OME
General Purpose AC Motors OME
Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in subassembly production and again after final assembly, and come with an ironclad 2-year warranty.

Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in subassembly production and again after final assembly, and come with an ironclad 2-year warranty.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category AC Motors
Product Number OME
Product Name General Purpose AC Motors
AC Voltage & Frequency 203-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
AC Motor Features Reversible
Continuous Torque 26.8 to 360.0 In-lbs (30.86 to 415 kg-cm)
Rotor Inertia 12.15 oz-in-sec² (85.8 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2224 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze - 8230150M4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0752E-CK14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details