parvalux by maxon SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze 8230150M4B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze - 8230150M4B - parvalux by maxon
Taunton, MA, United States
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze
8230150M4B
SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze 8230150M4B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 8230150M4B
Product Name SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.5700 amps
Continuous Torque 5.2 In-lbs (6.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 8400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD29 115V 1700 RPM 1 PHASE 60Hz - 291.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD1 Shunt 12V 2000 rpm - 11210SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 38400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details