Red Lion Controls, Inc. Relay Module Rohs Compliant Red Lion Controls OMD00000

Description
RELAY MODULE ROHS COMPLIANT: YES
Description
RELAY MODULE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Relay Module Rohs Compliant Red Lion Controls - 25R1306 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module Rohs Compliant Red Lion Controls
25R1306
Relay Module Rohs Compliant Red Lion Controls 25R1306
RELAY MODULE ROHS COMPLIANT: YES

RELAY MODULE ROHS COMPLIANT: YES

Supplier's Site
Output Relay Module Acc. for Model TCU Temperature Control Unit - 70031233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Output Relay Module Acc. for Model TCU Temperature Control Unit
70031233
Output Relay Module Acc. for Model TCU Temperature Control Unit 70031233
The Red-Lion TCU is a temperature control unit with a fast (100 ms) sampling time. The Allied Electronics, Inc. offering includes a range of TCUs capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The TCU includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the TCU, it also includes an option for a cooling output, analog output, and a relay output (with addition of relay module). Features: Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High Accepts 10 Different Thermocouple or RTD Sensor Inputs Full PID Control with Reduced Overshoot Panel Cutout: 3.62" × 1.77" (1⁄8 DIN) Power Requirements: 115/230 VAC Optional Cooling Output Setpoint Ramping for Process Startup Other Listings Available Operating Temperature: 0°C to +50°C

The Red-Lion TCU is a temperature control unit with a fast (100 ms) sampling time. The Allied Electronics, Inc. offering includes a range of TCUs capable of accepting ten different types of inputs with a dual 4-digit display for instant data recognition of six different parameters. The TCU includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the TCU, it also includes an option for a cooling output, analog output, and a relay output (with addition of relay module).
Features:

  • Dual 4-Digit Displays: Upper Temp. Display — Red LED, 0.4" High; Lower Aux. Display — Green LED, 0.3" High
  • Accepts 10 Different Thermocouple or RTD Sensor Inputs
  • Full PID Control with Reduced Overshoot
  • Panel Cutout: 3.62" × 1.77" (1⁄8 DIN)
  • Power Requirements: 115/230 VAC
  • Optional Cooling Output
  • Setpoint Ramping for Process Startup
  • Other Listings Available
  • Operating Temperature: 0°C to +50°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Universal Process Controllers Universal Process Controllers
Product Number 25R1306 70031233
Product Name Relay Module Rohs Compliant Red Lion Controls Output Relay Module Acc. for Model TCU Temperature Control Unit
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details