OMEGA Engineering, Inc. Rechargeable Battery/Excitation Module OMB-DBK30A

Description
The OMB-DBK30A rechargeable nickel-cadmium battery/excitation module enables OMEGA's OMB-LOGBOOK and OMB-DAQBOOK-2000 Series acquisition systems to be used in remote or portable applications. Housed in a metal enclosure of the same size as these portable data acquisition systems, the unit includes durable, Velcro-style tabs for easy attachment under these units. The OMB-DBK30A has two operating modes. In one mode, it provides a 14 Vdc output capable of operating one of the above-mentioned systems for three to six hours. In the second mode, it provides an additional 28 Vdc output, referenced to system common, that can be used to provide excitation for 2-wire or 4 to 20 mA transducers. At the same time, the 14 V output can power OMEGA's portable data acquisition systems for up to three hours. An internal switch allows the user to con-figure the OMB-DBK30A as needed. The OMB-DBK30A has two battery packs, each with its own peak termination charging circuit. The unit features a charge-status LED that indicates charging and full-charge status, and also provides a power-out LED that indicates external loading. The unit includes an AC adaptor for recharging. Packaging You can stack the OMB-DBK30A beneath an OMB-LOGBOOK or OMB-DAQBOOK-2000 Series portable data acquisition module, both of which are available with an optional screw-in handle. The result is a compact and securely connected data acquisition system that you can conveniently carry from one application site to another.
Description
The OMB-DBK30A rechargeable nickel-cadmium battery/excitation module enables OMEGA's OMB-LOGBOOK and OMB-DAQBOOK-2000 Series acquisition systems to be used in remote or portable applications. Housed in a metal enclosure of the same size as these portable data acquisition systems, the unit includes durable, Velcro-style tabs for easy attachment under these units. The OMB-DBK30A has two operating modes. In one mode, it provides a 14 Vdc output capable of operating one of the above-mentioned systems for three to six hours. In the second mode, it provides an additional 28 Vdc output, referenced to system common, that can be used to provide excitation for 2-wire or 4 to 20 mA transducers. At the same time, the 14 V output can power OMEGA's portable data acquisition systems for up to three hours. An internal switch allows the user to con-figure the OMB-DBK30A as needed. The OMB-DBK30A has two battery packs, each with its own peak termination charging circuit. The unit features a charge-status LED that indicates charging and full-charge status, and also provides a power-out LED that indicates external loading. The unit includes an AC adaptor for recharging. Packaging You can stack the OMB-DBK30A beneath an OMB-LOGBOOK or OMB-DAQBOOK-2000 Series portable data acquisition module, both of which are available with an optional screw-in handle. The result is a compact and securely connected data acquisition system that you can conveniently carry from one application site to another.

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery/Excitation Module - OMB-DBK30A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Rechargeable Battery/Excitation Module
OMB-DBK30A
Rechargeable Battery/Excitation Module OMB-DBK30A
The OMB-DBK30A rechargeable nickel-cadmium battery/excitation module enables OMEGA's OMB-LOGBOOK and OMB-DAQBOOK-2000 Series acquisition systems to be used in remote or portable applications. Housed in a metal enclosure of the same size as these portable data acquisition systems, the unit includes durable, Velcro-style tabs for easy attachment under these units. The OMB-DBK30A has two operating modes. In one mode, it provides a 14 Vdc output capable of operating one of the above-mentioned systems for three to six hours. In the second mode, it provides an additional 28 Vdc output, referenced to system common, that can be used to provide excitation for 2-wire or 4 to 20 mA transducers. At the same time, the 14 V output can power OMEGA's portable data acquisition systems for up to three hours. An internal switch allows the user to con-figure the OMB-DBK30A as needed. The OMB-DBK30A has two battery packs, each with its own peak termination charging circuit. The unit features a charge-status LED that indicates charging and full-charge status, and also provides a power-out LED that indicates external loading. The unit includes an AC adaptor for recharging. Packaging You can stack the OMB-DBK30A beneath an OMB-LOGBOOK or OMB-DAQBOOK-2000 Series portable data acquisition module, both of which are available with an optional screw-in handle. The result is a compact and securely connected data acquisition system that you can conveniently carry from one application site to another.

The OMB-DBK30A rechargeable nickel-cadmium battery/excitation module enables OMEGA's
OMB-LOGBOOK and OMB-DAQBOOK-2000 Series acquisition systems to be used in remote or portable applications. Housed in a metal enclosure of the same size as these portable data acquisition systems, the unit includes durable, Velcro-style tabs for easy attachment under these units.
The OMB-DBK30A has two operating modes. In one mode, it provides a 14 Vdc output capable of operating one of the above-mentioned systems for three to six hours. In the second mode, it provides an additional 28 Vdc output, referenced to system common, that can be used to provide excitation for 2-wire or 4 to 20 mA transducers. At the same time, the 14 V output can power OMEGA's portable data acquisition systems for up to three hours.
An internal switch allows the user to con-figure the OMB-DBK30A as needed. The OMB-DBK30A has two battery packs, each with its own peak termination charging circuit. The unit features a charge-status LED that indicates charging and full-charge status, and also provides a power-out LED that indicates external loading. The unit includes an AC adaptor for recharging. Packaging You can stack the OMB-DBK30A beneath an OMB-LOGBOOK or OMB-DAQBOOK-2000 Series portable data acquisition module, both of which are available with an optional screw-in handle. The result is a compact and securely connected data acquisition system that you can conveniently carry from one application site to another.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number OMB-DBK30A
Product Name Rechargeable Battery/Excitation Module
Type DC Power Supply
Applications General Purpose
DC Output Voltage 14.4 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details