OMEGA Engineering, Inc. General Purpose AC Motors OMAT

Description
Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in sub-assembly production and again after final assembly, and come with an ironclad 2-year warranty.
Datasheet
Description
Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in sub-assembly production and again after final assembly, and come with an ironclad 2-year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose AC Motors - OMAT - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose AC Motors
OMAT
General Purpose AC Motors OMAT
Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in sub-assembly production and again after final assembly, and come with an ironclad 2-year warranty.

Omegamation general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world. Our motors are made in high quality ISO9001-certified facilities using only the highest quality material and manufacturing processes. All motors are electrically tested in sub-assembly production and again after final assembly, and come with an ironclad 2-year warranty.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category AC Motors
Product Number OMAT
Product Name General Purpose AC Motors
AC Voltage & Frequency 208-230/460 Volt; 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
AC Motor Features Reversible
Continuous Torque 12.2 to 73.1 In-lbs (14.11 to 84.27 kg-cm)
Rotor Inertia 0.8540 oz-in-sec² (6.03 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2796320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.01 HP
Shaft Speed 1800 rpm
View Details
34R-5F Series AC Right Angle Gearmotor - 0521 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1111 HP
View Details
BlueMAX AC Motor - MTRY564 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 5 HP
Continuous Current 6.7 to 13.4 amps
View Details
SD41 115V 3400 RPM 1 PHASE 60Hz - 413.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details