OMEGA Engineering, Inc. Temperature Humidity Alarm OM-THA2

Description
The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors temperature, relative humidity and dew point once every second. If any of the readings reach an alarm threshold, the unit generates an alarm by turning on a beeper and a dry relay contact. The relay can be connected to a telephone dialer, light or bell. The delayed alarm feature can reduce false alarms by ignoring short duration alarm conditions. The unit will also generate an alarm on probe failure. The logger function records the temperature, relative humidity and dew point into internal non-volatile memory at a user specified interval. The recording is performed continuously after the unit is turned on. No computer setup is necessary to start logging, and all logging settings can be viewed or changed through the front panel functions. When the internal memory becomes full the recording rolls over, overwriting the oldest recorded data. Logged data can be reviewed on a computer using the included Windows software while continuously recording new data. All the operating settings of the OM-THA2 can be changed from the front panel, without the need for a computer. The two line display provides and easy to read means of viewing or changing settings.
Description
The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors temperature, relative humidity and dew point once every second. If any of the readings reach an alarm threshold, the unit generates an alarm by turning on a beeper and a dry relay contact. The relay can be connected to a telephone dialer, light or bell. The delayed alarm feature can reduce false alarms by ignoring short duration alarm conditions. The unit will also generate an alarm on probe failure. The logger function records the temperature, relative humidity and dew point into internal non-volatile memory at a user specified interval. The recording is performed continuously after the unit is turned on. No computer setup is necessary to start logging, and all logging settings can be viewed or changed through the front panel functions. When the internal memory becomes full the recording rolls over, overwriting the oldest recorded data. Logged data can be reviewed on a computer using the included Windows software while continuously recording new data. All the operating settings of the OM-THA2 can be changed from the front panel, without the need for a computer. The two line display provides and easy to read means of viewing or changing settings.

Suppliers

Company
Product
Description
Supplier Links
Temperature Humidity Alarm - OM-THA2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature Humidity Alarm
OM-THA2
Temperature Humidity Alarm OM-THA2
The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe. The alarm function monitors temperature, relative humidity and dew point once every second. If any of the readings reach an alarm threshold, the unit generates an alarm by turning on a beeper and a dry relay contact. The relay can be connected to a telephone dialer, light or bell. The delayed alarm feature can reduce false alarms by ignoring short duration alarm conditions. The unit will also generate an alarm on probe failure. The logger function records the temperature, relative humidity and dew point into internal non-volatile memory at a user specified interval. The recording is performed continuously after the unit is turned on. No computer setup is necessary to start logging, and all logging settings can be viewed or changed through the front panel functions. When the internal memory becomes full the recording rolls over, overwriting the oldest recorded data. Logged data can be reviewed on a computer using the included Windows software while continuously recording new data. All the operating settings of the OM-THA2 can be changed from the front panel, without the need for a computer. The two line display provides and easy to read means of viewing or changing settings.

The OM-THA2 is a multi-function unit that monitors temperature, relative humidity and dew point, provides for out-of-range conditions and continuously logs data. It consists of a base unit with an easy to read display and a 4.6 m (15') remote sensor probe.
The alarm function monitors temperature, relative humidity and dew point once every second. If any of the readings reach an alarm threshold, the unit generates an alarm by turning on a beeper and a dry relay contact. The relay can be connected to a telephone dialer, light or bell. The delayed alarm feature can reduce false alarms by ignoring short duration alarm conditions. The unit will also generate an alarm on probe failure.
The logger function records the temperature, relative humidity and dew point into internal non-volatile memory at a user specified interval. The recording is performed continuously after the unit is turned on. No computer setup is necessary to start logging, and all logging settings can be viewed or changed through the front panel functions. When the internal memory becomes full the recording rolls over, overwriting the oldest recorded data. Logged data can be reviewed on a computer using the included Windows software while continuously recording new data.
All the operating settings of the OM-THA2 can be changed from the front panel, without the need for a computer. The two line display provides and easy to read means of viewing or changing settings.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number OM-THA2
Product Name Temperature Humidity Alarm
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Features Event Triggered; Datalogger; Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Sensor; Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Hygrometers - 2410542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details