OMEGA Engineering, Inc. Smart Graphics Display, 3.5, 4 To 30Vdc; Meter Display Type Omega OM-SGD-35-M

Description
SMART GRAPHICS DISPLAY, 3.5", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SMART GRAPHICS DISPLAY, 3.5", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Graphics Display, 3.5, 4 To 30Vdc; Meter Display Type Omega - 55AH4446 - Newark, An Avnet Company
Chicago, IL, United States
Smart Graphics Display, 3.5, 4 To 30Vdc; Meter Display Type Omega
55AH4446
Smart Graphics Display, 3.5, 4 To 30Vdc; Meter Display Type Omega 55AH4446
SMART GRAPHICS DISPLAY, 3.5", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

SMART GRAPHICS DISPLAY, 3.5", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 55AH4446
Product Name Smart Graphics Display, 3.5, 4 To 30Vdc; Meter Display Type Omega
I/O Interfaces USB
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details