Advantech 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-215-R8AU

Description
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm
Request a Quote Datasheet
Description
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
FPM-215-R8AU
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports FPM-215-R8AU
15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports 15" XGA TFT LED LCD with 70,000 backlight lifetime Direct HDMI, DP and VGA input interfaces Anti-glare screen with tempered glass Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel Lockable I/O connectors Slim design enables easy installation Supports various mount options: panel, desktop, and VESA arm

15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports

  • 15" XGA TFT LED LCD with 70,000 backlight lifetime
  • Direct HDMI, DP and VGA input interfaces
  • Anti-glare screen with tempered glass
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • Lockable I/O connectors
  • Slim design enables easy installation
  • Supports various mount options: panel, desktop, and VESA arm
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-215-R8AU
Product Name 15" XGA Industrial Monitors with Resistive Touch Control, Direct HDMI, DP, and VGA Ports
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Interface - 2084-SPC-821-633A-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Machine Interface - 2084-DLV7312-9QH4G0W0C0-ND - DigiKey
Specs
Display Options Color
Operating Temperature -22 to 122 F (-30 to 50 C)
View Details