OMEGA Engineering, Inc. Smart Graphics Display, 2.8, 4 To 30Vdc; Meter Display Type Omega OM-SGD-28-M-420

Description
SMART GRAPHICS DISPLAY, 2.8", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SMART GRAPHICS DISPLAY, 2.8", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Graphics Display, 2.8, 4 To 30Vdc; Meter Display Type Omega - 55AH4445 - Newark, An Avnet Company
Chicago, IL, United States
Smart Graphics Display, 2.8, 4 To 30Vdc; Meter Display Type Omega
55AH4445
Smart Graphics Display, 2.8, 4 To 30Vdc; Meter Display Type Omega 55AH4445
SMART GRAPHICS DISPLAY, 2.8", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

SMART GRAPHICS DISPLAY, 2.8", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 55AH4445
Product Name Smart Graphics Display, 2.8, 4 To 30Vdc; Meter Display Type Omega
I/O Interfaces USB
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 1813195 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Com 1 serial (rs-232c/422/485), ethernet, sd card, usb 2.0 (mini-b), usb 2.0 type-a
Certifications RoHS Compliant
Resolution 640 x 480pixels
View Details
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech - 37AJ4466 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details