OMEGA Engineering, Inc. Unmanaged Industrial Ethernet Switches OM-ESW-108

Description
The OM-ESW-100 Series is a range of compact IEEE 802.3 layer two network switches with automatic speed, duplex and cable sensing. The series features ultra-robust construction, capable of withstanding environmental extremes for use in mission critical applications. These affordable, Class I, Division 2 switches feature redundant power inputs, hardened metal enclosures, and 16 kV port protection. Each switch is capable of auto negotiating 10/100 Mb and half/full duplex communications. Safety Summary All safety related regulations, local codes and instructions that appear in the literature or on equipment must be observed to ensure personal safety and to prevent damage to either the instrument or equipment connected to it. If equipment is used in a manner not specified by the manufacturer, the protection provided by the equipment may be impaired. For OM-ESW-108: Use 60/75°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors. For OM-ESW104/OM-ESW105: Use 95°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors.
Description
The OM-ESW-100 Series is a range of compact IEEE 802.3 layer two network switches with automatic speed, duplex and cable sensing. The series features ultra-robust construction, capable of withstanding environmental extremes for use in mission critical applications. These affordable, Class I, Division 2 switches feature redundant power inputs, hardened metal enclosures, and 16 kV port protection. Each switch is capable of auto negotiating 10/100 Mb and half/full duplex communications. Safety Summary All safety related regulations, local codes and instructions that appear in the literature or on equipment must be observed to ensure personal safety and to prevent damage to either the instrument or equipment connected to it. If equipment is used in a manner not specified by the manufacturer, the protection provided by the equipment may be impaired. For OM-ESW-108: Use 60/75°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors. For OM-ESW104/OM-ESW105: Use 95°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors.

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Switches - OM-ESW-108 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Unmanaged Industrial Ethernet Switches
OM-ESW-108
Unmanaged Industrial Ethernet Switches OM-ESW-108
The OM-ESW-100 Series is a range of compact IEEE 802.3 layer two network switches with automatic speed, duplex and cable sensing. The series features ultra-robust construction, capable of withstanding environmental extremes for use in mission critical applications. These affordable, Class I, Division 2 switches feature redundant power inputs, hardened metal enclosures, and 16 kV port protection. Each switch is capable of auto negotiating 10/100 Mb and half/full duplex communications. Safety Summary All safety related regulations, local codes and instructions that appear in the literature or on equipment must be observed to ensure personal safety and to prevent damage to either the instrument or equipment connected to it. If equipment is used in a manner not specified by the manufacturer, the protection provided by the equipment may be impaired. For OM-ESW-108: Use 60/75°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors. For OM-ESW104/OM-ESW105: Use 95°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors.

The OM-ESW-100 Series is a range of compact IEEE 802.3 layer two network switches with automatic speed, duplex and cable sensing. The series features ultra-robust construction, capable of withstanding environmental extremes for use in mission critical applications. These affordable, Class I, Division 2 switches feature redundant power inputs, hardened metal enclosures, and 16 kV port protection. Each switch is capable of auto negotiating 10/100 Mb and half/full duplex communications.

Safety Summary

All safety related regulations, local codes and instructions that appear in the literature or on equipment must be observed to ensure personal safety and to prevent damage to either the instrument or equipment connected to it. If equipment is used in a manner not specified by the manufacturer, the protection provided by the equipment may be impaired.

For OM-ESW-108: Use 60/75°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors.

For OM-ESW104/OM-ESW105: Use 95°C rated copper wire, (0.22 Nm) 2 inch-lbs. tightening torque for field installed connectors.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Network Equipment
Product Number OM-ESW-108
Product Name Unmanaged Industrial Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data