Advantech EtherCAT Coupler with ID Switch Slice I/O Module AMAX-5074-A2

Description
EtherCAT Coupler with ID Switch Slice I/O Module Function : Coupling EtherCAT IO modules to 100BASETX EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5), shielded Distance between stations : Max. 100 m (100BASETX) Number of configurable IDs : 256 (2 x 16-bit ID switch) Bus Interface : 2 x RJ45 (1 x Input, 1 x Output)
Request a Quote Datasheet
Description
EtherCAT Coupler with ID Switch Slice I/O Module Function : Coupling EtherCAT IO modules to 100BASETX EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5), shielded Distance between stations : Max. 100 m (100BASETX) Number of configurable IDs : 256 (2 x 16-bit ID switch) Bus Interface : 2 x RJ45 (1 x Input, 1 x Output)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherCAT Coupler with ID Switch Slice I/O Module - AMAX-5074-A2 - Advantech
Cincinnati, OH, United States
EtherCAT Coupler with ID Switch Slice I/O Module
AMAX-5074-A2
EtherCAT Coupler with ID Switch Slice I/O Module AMAX-5074-A2
EtherCAT Coupler with ID Switch Slice I/O Module Function : Coupling EtherCAT IO modules to 100BASETX EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5), shielded Distance between stations : Max. 100 m (100BASETX) Number of configurable IDs : 256 (2 x 16-bit ID switch) Bus Interface : 2 x RJ45 (1 x Input, 1 x Output)

EtherCAT Coupler with ID Switch Slice I/O Module

  • Function : Coupling EtherCAT IO modules to 100BASETX EtherCAT network
  • Cable : Ethernet/EtherCAT cable (min. Cat. 5), shielded
  • Distance between stations : Max. 100 m (100BASETX)
  • Number of configurable IDs : 256 (2 x 16-bit ID switch)
  • Bus Interface : 2 x RJ45 (1 x Input, 1 x Output)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number AMAX-5074-A2
Product Name EtherCAT Coupler with ID Switch Slice I/O Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
6-ch Voltage Analog Input EtherCAT Slice IO Module - AMAX-5017V-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
Isolated Digital Input Module - ADAM-4052 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details