OMEGA Engineering, Inc. Boxes OM-AMU1206TCCF

Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet
Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-OM-AMU1206TCCF-ND - DigiKey
Thief River Falls, MN, United States
NON-METALLIC ELECTRICAL ENCLOSUR

NON-METALLIC ELECTRICAL ENCLOSUR

Buy Now Datasheet
Enclosure, Ip66, Junction Box; Enclosure Type Omega - 51AC8022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Junction Box; Enclosure Type Omega
51AC8022
Enclosure, Ip66, Junction Box; Enclosure Type Omega 51AC8022
ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-OM-AMU1206TCCF-ND 51AC8022
Product Name Boxes Enclosure, Ip66, Junction Box; Enclosure Type Omega
Type Junction Box
Material Fiberglass Fiberglass; Polycarbonate; Fiberglass, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1304 - Newark, An Avnet Company
Specs
Length 5.87 inch (149 mm)
Width 16.93 inch (430 mm)
Depth 9.09 inch (231 mm)
View Details