Linear Tubular Glass Thermistor Sensor
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Thermistor Temperature Probes | Temperature Probes |
| Product Number | OL-704 | 5880-OL-704-ND |
| Product Name | Linear Tubular Glass Thermistor Sensor | Thermocouples, Temperature Probes |
| Sensed Temperature | ? to 212 F (? to 100 C) | |
| Application Options | Splash Proof, Watertight or Direct Immersion | |
| Probe Configuration | Straight Probe | |
| Diameter or Width Range | 0.1875 inch (4.76 mm) |