Series 700 Temperature Probes with 3 stripped leads use the 44018 thermistor composite as the linear temperature sensor. On special order, probes can also be built with 44019 thermistor composite. The purpose of the Series 700 Probes is to provide a complete probe assembly for use with the circuits requiring the 44018 or 44019A linear thermistor composite.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | OL-700 |
| Product Name | Linear Response Thermistor Probe |
| Application Options | Splash Proof, Watertight or Direct Immersion (optional feature) |
| Probe Configuration | Straight Probe (optional feature); Air Probe (optional feature); Surface (optional feature) |
| Process Connection | None or Hand held |