Series 700 Linear Response probe assemblies are fitted with precision 44018 linear thermistor elements rated to 100C (212F). Each is supplied with 10 feet of vinyl covered lead wire. A three (3) conductor phone plug is standard termination. To order longer leads from the Sales Dept, place a "-length", in feet, after the model number up to 250 feet. Additional lead lengths are available at 80 per foot over 10 feet. See Section M for readout instrumentation.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | OL-700-PP |
| Product Name | Linear Response Laboratory Style Probe |
| Application Options | Splash Proof, Watertight or Direct Immersion (optional feature) |
| Probe Configuration | Straight Probe (optional feature); Air Probe (optional feature); Surface (optional feature) |
| Process Connection | None or Hand held |