OMEGA Engineering, Inc. Terminal Block, Thermocouple, K Type; Product Range Omega NTCB-K

Description
TERMINAL BLOCK, THERMOCOUPLE, K TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, THERMOCOUPLE, K TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Thermocouple, K Type; Product Range Omega - 64X8050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Thermocouple, K Type; Product Range Omega
64X8050
Terminal Block, Thermocouple, K Type; Product Range Omega 64X8050
TERMINAL BLOCK, THERMOCOUPLE, K TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

TERMINAL BLOCK, THERMOCOUPLE, K TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64X8050
Product Name Terminal Block, Thermocouple, K Type; Product Range Omega
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details