Red Lion Controls, Inc. NT328 Rackmount Managed Layer 3 Ethernet Switch, 4 SFP+ ports, Dual AC NT328G-04SFP-AC2

Description
Red Lion's NT328G industrial Ethernet switches provide Layer 3 network management with enterprise-class features in rugged packaging. Featuring powerful security, built-in redundancy, data control and prioritization functionality, the NT328G advanced managed switches deliver superior performance and industry-leading, hardware-based routing for advanced support of multiservice networks. 28 Port Gigabit Layer 3 Managed Industrial Ethernet Switch 24 10/100/1000 Gigabit RJ45 ports Four 10Gig Fiber SFP+ ports with backwards compatible support for Gigabit copper and Gigabit fiber SFP transceivers -40 to 75°C Operating Temperature Auto Sensing 10/100/1000BaseTX, Duplex and MDIX Store-and-forward Technology Dual Power Inputs (100-240 VAC) 16k MAC Addresses 9000 byte Jumbo Frame Support Configurable Alarm Contact Rugged Industrial IP30 Rackmount Enclosure MANAGEMENT Web Browser Management CLI: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port Mirroring Event Log/Syslog Advanced VLAN Operations LLDP NETWORK REDUNDANCY Ring Protocol: Proprietary Ring & Chain, < 20ms recovery IEEE 802.1D STP, IEEE 802.1w RSTP, IEEE 802.1s, 802.1Q MSTP LACP/LAG: Static and Dynamic Link Aggregation Up to 14 Trunks per Switch Up to 8 Ports per Trunk QOS/RATE LIMITING/TRAFFIC CONTROL QoS: Traffic Policing, Traffic Shaping, Queue Scheduling Policy/Profile-based Access Control List: IP/MAC/TCP/UDP/ToS/D SCP CoS/DSCP: SPQ, WRR, SPQ+WRR Rate Limiting / Traffic Control: Storm Control Multicast/Unicast Filtering ROUTING GVRP VRRP v2, v3 RIP v1, v2 OSPF Static Routing L3 Forwarding SECURITY SNMP v3 SSH, SSL, HTTPS Access Control List 802.1X Port Authentication 802.1X User Login Authentication IP Source Guard (DHCP)
Datasheet
Description
Red Lion's NT328G industrial Ethernet switches provide Layer 3 network management with enterprise-class features in rugged packaging. Featuring powerful security, built-in redundancy, data control and prioritization functionality, the NT328G advanced managed switches deliver superior performance and industry-leading, hardware-based routing for advanced support of multiservice networks. 28 Port Gigabit Layer 3 Managed Industrial Ethernet Switch 24 10/100/1000 Gigabit RJ45 ports Four 10Gig Fiber SFP+ ports with backwards compatible support for Gigabit copper and Gigabit fiber SFP transceivers -40 to 75°C Operating Temperature Auto Sensing 10/100/1000BaseTX, Duplex and MDIX Store-and-forward Technology Dual Power Inputs (100-240 VAC) 16k MAC Addresses 9000 byte Jumbo Frame Support Configurable Alarm Contact Rugged Industrial IP30 Rackmount Enclosure MANAGEMENT Web Browser Management CLI: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port Mirroring Event Log/Syslog Advanced VLAN Operations LLDP NETWORK REDUNDANCY Ring Protocol: Proprietary Ring & Chain, < 20ms recovery IEEE 802.1D STP, IEEE 802.1w RSTP, IEEE 802.1s, 802.1Q MSTP LACP/LAG: Static and Dynamic Link Aggregation Up to 14 Trunks per Switch Up to 8 Ports per Trunk QOS/RATE LIMITING/TRAFFIC CONTROL QoS: Traffic Policing, Traffic Shaping, Queue Scheduling Policy/Profile-based Access Control List: IP/MAC/TCP/UDP/ToS/D SCP CoS/DSCP: SPQ, WRR, SPQ+WRR Rate Limiting / Traffic Control: Storm Control Multicast/Unicast Filtering ROUTING GVRP VRRP v2, v3 RIP v1, v2 OSPF Static Routing L3 Forwarding SECURITY SNMP v3 SSH, SSL, HTTPS Access Control List 802.1X Port Authentication 802.1X User Login Authentication IP Source Guard (DHCP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT328 Rackmount Managed Layer 3 Ethernet Switch, 4 SFP+ ports, Dual AC - NT328G-04SFP-AC2 - Red Lion Controls, Inc.
York, PA, United States
NT328 Rackmount Managed Layer 3 Ethernet Switch, 4 SFP+ ports, Dual AC
NT328G-04SFP-AC2
NT328 Rackmount Managed Layer 3 Ethernet Switch, 4 SFP+ ports, Dual AC NT328G-04SFP-AC2
Red Lion's NT328G industrial Ethernet switches provide Layer 3 network management with enterprise-class features in rugged packaging. Featuring powerful security, built-in redundancy, data control and prioritization functionality, the NT328G advanced managed switches deliver superior performance and industry-leading, hardware-based routing for advanced support of multiservice networks. 28 Port Gigabit Layer 3 Managed Industrial Ethernet Switch 24 10/100/1000 Gigabit RJ45 ports Four 10Gig Fiber SFP+ ports with backwards compatible support for Gigabit copper and Gigabit fiber SFP transceivers -40 to 75°C Operating Temperature Auto Sensing 10/100/1000BaseTX, Duplex and MDIX Store-and-forward Technology Dual Power Inputs (100-240 VAC) 16k MAC Addresses 9000 byte Jumbo Frame Support Configurable Alarm Contact Rugged Industrial IP30 Rackmount Enclosure MANAGEMENT Web Browser Management CLI: Console, Telnet, SSH RMON (Monitors L1 to L2 Traffic) Configuration Backup/Restore DHCP Server/Client/Relay Agent with Option 61, Option 82 IGMP v1, v2, v3 SNMP v1, v2, v3 Port Mirroring Event Log/Syslog Advanced VLAN Operations LLDP NETWORK REDUNDANCY Ring Protocol: Proprietary Ring & Chain, < 20ms recovery IEEE 802.1D STP, IEEE 802.1w RSTP, IEEE 802.1s, 802.1Q MSTP LACP/LAG: Static and Dynamic Link Aggregation Up to 14 Trunks per Switch Up to 8 Ports per Trunk QOS/RATE LIMITING/TRAFFIC CONTROL QoS: Traffic Policing, Traffic Shaping, Queue Scheduling Policy/Profile-based Access Control List: IP/MAC/TCP/UDP/ToS/D SCP CoS/DSCP: SPQ, WRR, SPQ+WRR Rate Limiting / Traffic Control: Storm Control Multicast/Unicast Filtering ROUTING GVRP VRRP v2, v3 RIP v1, v2 OSPF Static Routing L3 Forwarding SECURITY SNMP v3 SSH, SSL, HTTPS Access Control List 802.1X Port Authentication 802.1X User Login Authentication IP Source Guard (DHCP)

Red Lion's NT328G industrial Ethernet switches provide Layer 3 network management with enterprise-class features in rugged packaging. Featuring powerful security, built-in redundancy, data control and prioritization functionality, the NT328G advanced managed switches deliver superior performance and industry-leading, hardware-based routing for advanced support of multiservice networks.


  • 28 Port Gigabit Layer 3 Managed Industrial Ethernet Switch
    • 24 10/100/1000 Gigabit RJ45 ports
    • Four 10Gig Fiber SFP+ ports with backwards compatible support for Gigabit copper and Gigabit fiber SFP transceivers

  • -40 to 75°C Operating Temperature
  • Auto Sensing 10/100/1000BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Dual Power Inputs (100-240 VAC)
  • 16k MAC Addresses
  • 9000 byte Jumbo Frame Support
  • Configurable Alarm Contact
  • Rugged Industrial IP30 Rackmount Enclosure

MANAGEMENT


  • Web Browser Management
  • CLI: Console, Telnet, SSH
  • RMON (Monitors L1 to L2 Traffic)
  • Configuration Backup/Restore
  • DHCP Server/Client/Relay Agent with Option 61, Option 82
  • IGMP v1, v2, v3
  • SNMP v1, v2, v3
  • Port Mirroring
  • Event Log/Syslog
  • Advanced VLAN Operations
  • LLDP

NETWORK REDUNDANCY


  • Ring Protocol: Proprietary Ring & Chain, < 20ms recovery
  • IEEE 802.1D STP, IEEE 802.1w RSTP, IEEE 802.1s, 802.1Q MSTP
  • LACP/LAG: Static and Dynamic Link Aggregation
    • Up to 14 Trunks per Switch
    • Up to 8 Ports per Trunk

QOS/RATE LIMITING/TRAFFIC CONTROL


  • QoS: Traffic Policing, Traffic Shaping, Queue Scheduling
  • Policy/Profile-based Access Control List: IP/MAC/TCP/UDP/ToS/DSCP
  • CoS/DSCP: SPQ, WRR, SPQ+WRR
  • Rate Limiting / Traffic Control: Storm Control
  • Multicast/Unicast Filtering

ROUTING


  • GVRP
  • VRRP v2, v3
  • RIP v1, v2
  • OSPF
  • Static Routing L3 Forwarding

SECURITY


  • SNMP v3
  • SSH, SSL, HTTPS
  • Access Control List
  • 802.1X Port Authentication
  • 802.1X User Login Authentication
  • IP Source Guard (DHCP)
Supplier's Site Datasheet
Managed Ethernet Switch, 28Port, 240V; No. Of Ports Red Lion Controls - 50AH3800 - Newark, An Avnet Company
Chicago, IL, United States
Managed Ethernet Switch, 28Port, 240V; No. Of Ports Red Lion Controls
50AH3800
Managed Ethernet Switch, 28Port, 240V; No. Of Ports Red Lion Controls 50AH3800
MANAGED ETHERNET SWITCH, 28PORT, 240V; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, SFP x 4; Input Voltage Type:VAC RoHS Compliant: Yes

MANAGED ETHERNET SWITCH, 28PORT, 240V; No. of Ports:28Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, SFP x 4; Input Voltage Type:VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number NT328G-04SFP-AC2 50AH3800
Product Name NT328 Rackmount Managed Layer 3 Ethernet Switch, 4 SFP+ ports, Dual AC Managed Ethernet Switch, 28Port, 240V; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2706E-1GFPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Asset Management Access Point for PROFINET networks -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2661754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 26 #
View Details