Red Lion Controls, Inc. NT24K®-DC1 Modular Managed Industrial Ethernet Switch, DC PTP Enabled NT24K-DC1-PT

Description
Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base SFP transceivers) -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Single Power Input (18-49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial Rackmount Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based MultiMember NRing™ Technology with ~30ms Healing NLink™ Redundant Ring Technology NView™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP IEEE 1588v2 (PTP) Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP
Datasheet
Description
Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base SFP transceivers) -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Single Power Input (18-49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial Rackmount Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based MultiMember NRing™ Technology with ~30ms Healing NLink™ Redundant Ring Technology NView™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP IEEE 1588v2 (PTP) Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT24K®-DC1 Modular Managed Industrial Ethernet Switch, DC PTP Enabled - NT24K-DC1-PT - Red Lion Controls, Inc.
York, PA, United States
NT24K®-DC1 Modular Managed Industrial Ethernet Switch, DC PTP Enabled
NT24K-DC1-PT
NT24K®-DC1 Modular Managed Industrial Ethernet Switch, DC PTP Enabled NT24K-DC1-PT
Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base SFP transceivers) -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Single Power Input (18-49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial Rackmount Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based MultiMember NRing™ Technology with ~30ms Healing NLink™ Redundant Ring Technology NView™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP IEEE 1588v2 (PTP) Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP
  • Supports up to three of the following port modules:
    • 8-port 10/100/1000BaseT(X) module
    • 8-port 100Base fiber module
    • 8-port 1000Base fiber module
    • 8-port Gigabit SFP module
    • 8-port dual mode SFP module (100Base or 1000Base SFP transceivers)

  • -40°C to 85°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Single Power Input (18-49 VDC)
  • Jumbo Frame Support
  • 16k MAC Addresses
  • Detailed Ring Map and Fault Location Charting
  • USB Configuration Port
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial Rackmount Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • SSH/SSL/HTTPS
    • IEEE 802.1x with RADIUS Remote Server Authentication
    • DHCP Server, Option 82 relay, Option 61, IP fallback
    • Port Security – MAC address based
    • MultiMember NRing™ Technology with ~30ms Healing
    • NLink™ Redundant Ring Technology
    • NView™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • SNTP
    • IEEE 1588v2 (PTP)
    • Event Log/Syslog
    • 802.1d, 802.1w, 802.1D RSTP

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT24K-DC1-PT
Product Name NT24K®-DC1 Modular Managed Industrial Ethernet Switch, DC PTP Enabled
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2499095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details
Stratix 2000 5TG unmanaged switch - 1783-US5TG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details