Red Lion Controls, Inc. NT24K®-AC1 Modular Managed Industrial Ethernet Switch, AC NT24K-AC1

Description
Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base SFP transceivers) -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Single Power Input (90-264 VAC or 90-300 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP PTP version also available
Request a Quote Datasheet
Description
Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base SFP transceivers) -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Single Power Input (90-264 VAC or 90-300 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP PTP version also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT24K®-AC1 Modular Managed Industrial Ethernet Switch, AC - NT24K-AC1 - Red Lion Controls, Inc.
York, PA, United States
NT24K®-AC1 Modular Managed Industrial Ethernet Switch, AC
NT24K-AC1
NT24K®-AC1 Modular Managed Industrial Ethernet Switch, AC NT24K-AC1
Supports up to three of the following port modules: 8-port 10/100/1000BaseT(X) module 8-port 100Base fiber module 8-port 1000Base fiber module 8-port Gigabit SFP module 8-port dual mode SFP module (100Base or 1000Base SFP transceivers) -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Single Power Input (90-264 VAC or 90-300 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Configurable Bi-Color Fault Status LED Rugged Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP PTP version also available
  • Supports up to three of the following port modules:
    • 8-port 10/100/1000BaseT(X) module
    • 8-port 100Base fiber module
    • 8-port 1000Base fiber module
    • 8-port Gigabit SFP module
    • 8-port dual mode SFP module (100Base or 1000Base SFP transceivers)

  • -40°C to 85°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Single Power Input (90-264 VAC or 90-300 VDC)
  • Jumbo Frame Support
  • 16k MAC Addresses
  • Detailed Ring Map and Fault Location Charting
  • USB Configuration Port
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • Rugged Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • SSH/SSL/HTTPS
    • IEEE 802.1x with RADIUS Remote Server Authentication
    • DHCP Server, Option 82 relay, Option 61, IP fallback
    • Port Security – MAC address based
    • Multi-Member N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • SNTP
    • Event Log/Syslog
    • 802.1d, 802.1w, 802.1D RSTP

PTP version also available

Supplier's Site Datasheet
Switches, Hubs - NT24K-AC1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
NT24K-AC1-ND
Switches, Hubs NT24K-AC1-ND
Network Switch - Managed Ports

Network Switch - Managed Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number NT24K-AC1 NT24K-AC1-ND
Product Name NT24K®-AC1 Modular Managed Industrial Ethernet Switch, AC Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5710E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details