NT24K-AC1-DC1-PT -- NT24K-AC1-DC1 MODULAR MANAGED ETHERNET SWITCH, AC & DC PTP ENABLED
Red Lion Controls, Inc.NT24K-AC1-DC1 Modular Managed Ethernet Switch, AC & DC PTP EnabledNT24K-AC1-DC1-PT
Description
Supports up to three of the following port modules:
8-port 10/100/1000BaseT(X) module
8-port 100Base fiber module
8-port 1000Base fiber module
8-port Gigabit SFP module
8-port dual mode SFP module (100Base or 1000Base SFP transceivers)
-40°C to 85°C Operating Temperature
ESD and Surge Protection on all Built-in Ports
Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
Store-and-forward Technology
S/B Dual Power Inputs (Supply 1: 90-264 VAC/90-300 VDC, Supply 2: 18-49 VDC)
Jumbo Frame Support
16k MAC Addresses
Detailed Ring Map and Fault Location Charting
USB Configuration Port
Configurable Alarm Contact
Configurable Bi-Color Fault Status LED
Rugged Industrial DIN-Rail Enclosure
Fully Managed Features:
SNMP v1, v2, v3 and Web Browser Management
SSH/SSL/HTTPS
IEEE 802.1x with RADIUS Remote Server Authentication
DHCP Server, Option 82 relay, Option 61, IP fallback
Port Security – MAC address based
MultiMember NRing™ Technology with ~30ms Healing
NLink™ Redundant Ring Technology
NView™ Monitoring Technology
EtherNet/IP™ CIP Messaging
802.1AB-2005 LLDP (Link Layer Discovery Protocol)
Web configuration
IGMP Auto Configuration
802.1Q tag VLAN and Port VLAN
802.1p QoS and Port QoS
Port Trunking
Port Mirroring
SNTP
IEEE 1588v2 (PTP)
Event Log/Syslog
802.1d, 802.1w, 802.1D RSTP
Red Lion Controls, Inc.
Done
Datasheet
Description
Supports up to three of the following port modules:
8-port 10/100/1000BaseT(X) module
8-port 100Base fiber module
8-port 1000Base fiber module
8-port Gigabit SFP module
8-port dual mode SFP module (100Base or 1000Base SFP transceivers)
-40°C to 85°C Operating Temperature
ESD and Surge Protection on all Built-in Ports
Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
Store-and-forward Technology
S/B Dual Power Inputs (Supply 1: 90-264 VAC/90-300 VDC, Supply 2: 18-49 VDC)
Jumbo Frame Support
16k MAC Addresses
Detailed Ring Map and Fault Location Charting
USB Configuration Port
Configurable Alarm Contact
Configurable Bi-Color Fault Status LED
Rugged Industrial DIN-Rail Enclosure
Fully Managed Features:
SNMP v1, v2, v3 and Web Browser Management
SSH/SSL/HTTPS
IEEE 802.1x with RADIUS Remote Server Authentication
DHCP Server, Option 82 relay, Option 61, IP fallback
Port Security – MAC address based
MultiMember NRing™ Technology with ~30ms Healing
NLink™ Redundant Ring Technology
NView™ Monitoring Technology
EtherNet/IP™ CIP Messaging
802.1AB-2005 LLDP (Link Layer Discovery Protocol)
Web configuration
IGMP Auto Configuration
802.1Q tag VLAN and Port VLAN
802.1p QoS and Port QoS
Port Trunking
Port Mirroring
SNTP
IEEE 1588v2 (PTP)
Event Log/Syslog
802.1d, 802.1w, 802.1D RSTP
NT24K-AC1-DC1 Modular Managed Ethernet Switch, AC & DC PTP Enabled
NT24K-AC1-DC1-PT
NT24K-AC1-DC1 Modular Managed Ethernet Switch, AC & DC PTP Enabled
NT24K-AC1-DC1-PT
Supports up to three of the following port modules:
8-port 10/100/1000BaseT(X) module
8-port 100Base fiber module
8-port 1000Base fiber module
8-port Gigabit SFP module
8-port dual mode SFP module (100Base or 1000Base SFP transceivers)
-40°C to 85°C Operating Temperature
ESD and Surge Protection on all Built-in Ports
Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
Store-and-forward Technology
S/B Dual Power Inputs (Supply 1: 90-264 VAC/90-300 VDC, Supply 2: 18-49 VDC)
Jumbo Frame Support
16k MAC Addresses
Detailed Ring Map and Fault Location Charting
USB Configuration Port
Configurable Alarm Contact
Configurable Bi-Color Fault Status LED
Rugged Industrial DIN-Rail Enclosure
Fully Managed Features:
SNMP v1, v2, v3 and Web Browser Management
SSH/SSL/HTTPS
IEEE 802.1x with RADIUS Remote Server Authentication
DHCP Server, Option 82 relay, Option 61, IP fallback
Port Security – MAC address based
MultiMember NRing™ Technology with ~30ms Healing
NLink™ Redundant Ring Technology
NView™ Monitoring Technology
EtherNet/IP™ CIP Messaging
802.1AB-2005 LLDP (Link Layer Discovery Protocol)
Web configuration
IGMP Auto Configuration
802.1Q tag VLAN and Port VLAN
802.1p QoS and Port QoS
Port Trunking
Port Mirroring
SNTP
IEEE 1588v2 (PTP)
Event Log/Syslog
802.1d, 802.1w, 802.1D RSTP
Supports up to three of the following port modules:
8-port 10/100/1000BaseT(X) module
8-port 100Base fiber module
8-port 1000Base fiber module
8-port Gigabit SFP module
8-port dual mode SFP module (100Base or 1000Base SFP transceivers)