Red Lion Controls, Inc. NT24k®-16TX Gigabit Managed Industrial Ethernet Switch PTP Enabled NT24k-16TX-PT

Description
16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based MultiMember NRing™ Technology with ~30ms Healing NLink™ Redundant Ring Technology NView™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP IEEE 1588v2 (PTP) Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP
Datasheet
Description
16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based MultiMember NRing™ Technology with ~30ms Healing NLink™ Redundant Ring Technology NView™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP IEEE 1588v2 (PTP) Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT24k®-16TX Gigabit Managed Industrial Ethernet Switch PTP Enabled - NT24k-16TX-PT - Red Lion Controls, Inc.
York, PA, United States
NT24k®-16TX Gigabit Managed Industrial Ethernet Switch PTP Enabled
NT24k-16TX-PT
NT24k®-16TX Gigabit Managed Industrial Ethernet Switch PTP Enabled NT24k-16TX-PT
16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS IEEE 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based MultiMember NRing™ Technology with ~30ms Healing NLink™ Redundant Ring Technology NView™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP IEEE 1588v2 (PTP) Event Log/Syslog 802.1d, 802.1w, 802.1D RSTP
  • 16 Port Gigabit Managed Industrial Ethernet Switch
    • 16 10/100/1000BaseTX RJ-45 Ports

  • -40°C to 85°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Input (10 - 49 VDC)
  • Jumbo Frame Support
  • 16k MAC Addresses
  • Detailed Ring Map and Fault Location Charting
  • USB Configuration Port
  • Configurable Alarm Contact
  • Compact Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • SSH/SSL/HTTPS
    • IEEE 802.1x with RADIUS Remote Server Authentication
    • DHCP Server, Option 82 relay, Option 61, IP fallback
    • Port Security – MAC address based
    • MultiMember NRing™ Technology with ~30ms Healing
    • NLink™ Redundant Ring Technology
    • NView™ Monitoring Technology
    • EtherNet/IP™ CIP Messaging
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • Port Trunking
    • Port Mirroring
    • SNTP
    • IEEE 1588v2 (PTP)
    • Event Log/Syslog
    • 802.1d, 802.1w, 802.1D RSTP

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT24k-16TX-PT
Product Name NT24k®-16TX Gigabit Managed Industrial Ethernet Switch PTP Enabled
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 135363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
View Details