Red Lion Controls, Inc. NT24k-16M12 IP67 Gigabit Managed Switch NT24k-16M12

Description
16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high pressure water jets Safe for temporary immersion in water 10-49 VDC redundant power inputs ESD and surge protection on all ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology 16k MAC Addresses USB Configuration Port Full wire speed communications Auto sensing speed and flow control Backup and restore via recovery card or XML configuration file Fully Managed Features: Jumbo Frame Support SNMP v1, v2, v3 SSH/SSL/HTTPS Web Browser Management Detailed Ring Map and Fault Location Charting 802.1d, 802.1w, 802.1D RSTP Port Trunking and Mirroring 802.1Q tag VLAN and Port VLAN 802.1x with RADIUS Remote Server Authentication 802.1p QoS, Port QoS and DSCP Event Log/Syslog SNTP (Simple Network Time Protocol) Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring and Firmware Management Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration PTP version also available Cables Please see manual for recommendations on these items.
Datasheet
Description
16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high pressure water jets Safe for temporary immersion in water 10-49 VDC redundant power inputs ESD and surge protection on all ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology 16k MAC Addresses USB Configuration Port Full wire speed communications Auto sensing speed and flow control Backup and restore via recovery card or XML configuration file Fully Managed Features: Jumbo Frame Support SNMP v1, v2, v3 SSH/SSL/HTTPS Web Browser Management Detailed Ring Map and Fault Location Charting 802.1d, 802.1w, 802.1D RSTP Port Trunking and Mirroring 802.1Q tag VLAN and Port VLAN 802.1x with RADIUS Remote Server Authentication 802.1p QoS, Port QoS and DSCP Event Log/Syslog SNTP (Simple Network Time Protocol) Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring and Firmware Management Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration PTP version also available Cables Please see manual for recommendations on these items.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT24k-16M12 IP67 Gigabit Managed Switch - NT24k-16M12 - Red Lion Controls, Inc.
York, PA, United States
NT24k-16M12 IP67 Gigabit Managed Switch
NT24k-16M12
NT24k-16M12 IP67 Gigabit Managed Switch NT24k-16M12
16 10/100/1000BaseTX Copper M12 X-Code Ports -40°C to 85°C Operating temperature >2M hours MTBF IP67 Rated enclosure Dustproof Protection against low/high pressure water jets Safe for temporary immersion in water 10-49 VDC redundant power inputs ESD and surge protection on all ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology 16k MAC Addresses USB Configuration Port Full wire speed communications Auto sensing speed and flow control Backup and restore via recovery card or XML configuration file Fully Managed Features: Jumbo Frame Support SNMP v1, v2, v3 SSH/SSL/HTTPS Web Browser Management Detailed Ring Map and Fault Location Charting 802.1d, 802.1w, 802.1D RSTP Port Trunking and Mirroring 802.1Q tag VLAN and Port VLAN 802.1x with RADIUS Remote Server Authentication 802.1p QoS, Port QoS and DSCP Event Log/Syslog SNTP (Simple Network Time Protocol) Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring and Firmware Management Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration PTP version also available Cables Please see manual for recommendations on these items.

  • 16 10/100/1000BaseTX Copper M12 X-Code Ports
  • -40°C to 85°C Operating temperature
  • >2M hours MTBF
  • IP67 Rated enclosure
    • Dustproof
    • Protection against low/high pressure water jets
    • Safe for temporary immersion in water

  • 10-49 VDC redundant power inputs
  • ESD and surge protection on all ports
  • Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • 16k MAC Addresses
  • USB Configuration Port
  • Full wire speed communications
  • Auto sensing speed and flow control
  • Backup and restore via recovery card or XML configuration file
  • Fully Managed Features:
    • Jumbo Frame Support
    • SNMP v1, v2, v3
    • SSH/SSL/HTTPS
    • Web Browser Management
    • Detailed Ring Map and Fault Location Charting
    • 802.1d, 802.1w, 802.1D RSTP
    • Port Trunking and Mirroring
    • 802.1Q tag VLAN and Port VLAN
    • 802.1x with RADIUS Remote Server Authentication
    • 802.1p QoS, Port QoS and DSCP
    • Event Log/Syslog
    • SNTP (Simple Network Time Protocol)
    • Multi-Member N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring and Firmware Management Technology
    • EtherNet/IP™ CIP™ Messaging
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Web configuration
    • IGMP Auto Configuration

PTP version also available

Cables
Please see manual for recommendations on these items.

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT24k-16M12
Product Name NT24k-16M12 IP67 Gigabit Managed Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-EIP - 101210747 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherNet IP
View Details
Modbus TCP server to PROFIBUS DP Master -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details