Red Lion Controls, Inc. NT-5008-FX2-ST80 Gigabit Managed Industrial Ethernet Switch, 2ST 80km NT-5008-FX2-ST80

Description
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Two 100BaseFX, singlemode, 80km, ST Style Connector Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted Reverse polarity protection ESD and Surge protection Fast boot <20> Configurable Alarm Contact Configurable Bi-Color Fault Status LED LED port status indicators Jumbo frame support Redundant Power Inputs (10-49 VDC) Management Features Modern, intuitive Web Interface Configuration wizard Graphical dashboard and logical view of the switch Command Line Interface Port Control IGMP v1/v2/v3 auto-configuration SNMP v1/v2/v3 NTP 802.1Q tag VLAN and Port VLAN IEEE 802.1p QoS and Port QoS DHCP Client Text-based configuration file File transfer: HTTP/HTTPS, TFTP, SNMP Security Features SSH, SSL, HTTPS MAC Filtering IEEE 802.1x with RADIUS remote server authentication Port / User lock after failed authentication attempts SNMPv3 Password encryption Diagnostic Features Port mirroring Event log/Syslog LLDP Advanced cable diagnostics Network Redundancy Features RSTP/MSTP Port trunking / LACP N-Ring auto-member Software tool to manage/schedule firmware upgrades N-View 2 Regulatory Certifications Product Safety: (UL/CUL) Ordinary and Hazardous locations Emissions/Immunity: FCC/ICES/CE ATEX/IECEx Marine: ABS, DNV (pending) Rail: EN 50155, EN 50121, EN 61373
Datasheet
Description
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Two 100BaseFX, singlemode, 80km, ST Style Connector Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted Reverse polarity protection ESD and Surge protection Fast boot <20> Configurable Alarm Contact Configurable Bi-Color Fault Status LED LED port status indicators Jumbo frame support Redundant Power Inputs (10-49 VDC) Management Features Modern, intuitive Web Interface Configuration wizard Graphical dashboard and logical view of the switch Command Line Interface Port Control IGMP v1/v2/v3 auto-configuration SNMP v1/v2/v3 NTP 802.1Q tag VLAN and Port VLAN IEEE 802.1p QoS and Port QoS DHCP Client Text-based configuration file File transfer: HTTP/HTTPS, TFTP, SNMP Security Features SSH, SSL, HTTPS MAC Filtering IEEE 802.1x with RADIUS remote server authentication Port / User lock after failed authentication attempts SNMPv3 Password encryption Diagnostic Features Port mirroring Event log/Syslog LLDP Advanced cable diagnostics Network Redundancy Features RSTP/MSTP Port trunking / LACP N-Ring auto-member Software tool to manage/schedule firmware upgrades N-View 2 Regulatory Certifications Product Safety: (UL/CUL) Ordinary and Hazardous locations Emissions/Immunity: FCC/ICES/CE ATEX/IECEx Marine: ABS, DNV (pending) Rail: EN 50155, EN 50121, EN 61373
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT-5008-FX2-ST80 Gigabit Managed Industrial Ethernet Switch, 2ST 80km - NT-5008-FX2-ST80 - Red Lion Controls, Inc.
York, PA, United States
NT-5008-FX2-ST80 Gigabit Managed Industrial Ethernet Switch, 2ST 80km
NT-5008-FX2-ST80
NT-5008-FX2-ST80 Gigabit Managed Industrial Ethernet Switch, 2ST 80km NT-5008-FX2-ST80
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Two 100BaseFX, singlemode, 80km, ST Style Connector Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted Reverse polarity protection ESD and Surge protection Fast boot <20> Configurable Alarm Contact Configurable Bi-Color Fault Status LED LED port status indicators Jumbo frame support Redundant Power Inputs (10-49 VDC) Management Features Modern, intuitive Web Interface Configuration wizard Graphical dashboard and logical view of the switch Command Line Interface Port Control IGMP v1/v2/v3 auto-configuration SNMP v1/v2/v3 NTP 802.1Q tag VLAN and Port VLAN IEEE 802.1p QoS and Port QoS DHCP Client Text-based configuration file File transfer: HTTP/HTTPS, TFTP, SNMP Security Features SSH, SSL, HTTPS MAC Filtering IEEE 802.1x with RADIUS remote server authentication Port / User lock after failed authentication attempts SNMPv3 Password encryption Diagnostic Features Port mirroring Event log/Syslog LLDP Advanced cable diagnostics Network Redundancy Features RSTP/MSTP Port trunking / LACP N-Ring auto-member Software tool to manage/schedule firmware upgrades N-View 2 Regulatory Certifications Product Safety: (UL/CUL) Ordinary and Hazardous locations Emissions/Immunity: FCC/ICES/CE ATEX/IECEx Marine: ABS, DNV (pending) Rail: EN 50155, EN 50121, EN 61373

8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch


  • Six 10/100/1000BaseT RJ-45 Ports
  • Two 100BaseFX, singlemode, 80km, ST Style Connector

Hardware Features


  • Compact, space saving, hardened industrial design
  • Wide operating temperature
  • High shock and vibration tolerance
    • Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted
    • Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted

  • Reverse polarity protection
  • ESD and Surge protection
  • Fast boot <20>
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • LED port status indicators
  • Jumbo frame support
  • Redundant Power Inputs (10-49 VDC)

Management Features


  • Modern, intuitive Web Interface
    • Configuration wizard
    • Graphical dashboard and logical view of the switch

  • Command Line Interface
  • Port Control
  • IGMP v1/v2/v3 auto-configuration
  • SNMP v1/v2/v3
  • NTP
  • 802.1Q tag VLAN and Port VLAN
  • IEEE 802.1p QoS and Port QoS
  • DHCP Client
  • Text-based configuration file
  • File transfer: HTTP/HTTPS, TFTP, SNMP

Security Features


  • SSH, SSL, HTTPS
  • MAC Filtering
  • IEEE 802.1x with RADIUS remote server authentication
  • Port / User lock after failed authentication attempts
  • SNMPv3
  • Password encryption

Diagnostic Features


  • Port mirroring
  • Event log/Syslog
  • LLDP
  • Advanced cable diagnostics

Network Redundancy Features


  • RSTP/MSTP
  • Port trunking / LACP
  • N-Ring auto-member

Software tool to manage/schedule firmware upgrades


  • N-View 2

Regulatory Certifications


  • Product Safety: (UL/CUL) Ordinary and Hazardous locations
  • Emissions/Immunity: FCC/ICES/CE
  • ATEX/IECEx
  • Marine: ABS, DNV (pending)
  • Rail: EN 50155, EN 50121, EN 61373
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT-5008-FX2-ST80
Product Name NT-5008-FX2-ST80 Gigabit Managed Industrial Ethernet Switch, 2ST 80km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Expandable Industrial IoT Gateway with TI AM6734 Quad Cortex A53 - ECU-1270-531A - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details