Red Lion Controls, Inc. NT-5008-FX2-ST40 Gigabit Managed Industrial Ethernet Switch, 2ST 40km NT-5008-FX2-ST40

Description
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Two 100BaseFX, singlemode, 40km, ST Style Connector Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted Reverse polarity protection ESD and Surge protection Fast boot <20> Configurable Alarm Contact Configurable Bi-Color Fault Status LED LED port status indicators Jumbo frame support Redundant Power Inputs (10-49 VDC) Management Features Modern, intuitive Web Interface Configuration wizard Graphical dashboard and logical view of the switch Command Line Interface Port Control IGMP v1/v2/v3 auto-configuration SNMP v1/v2/v3 NTP 802.1Q tag VLAN and Port VLAN IEEE 802.1p QoS and Port QoS DHCP Client Text-based configuration file File transfer: HTTP/HTTPS, TFTP, SNMP Security Features SSH, SSL, HTTPS MAC Filtering IEEE 802.1x with RADIUS remote server authentication Port / User lock after failed authentication attempts SNMPv3 Password encryption Diagnostic Features Port mirroring Event log/Syslog LLDP Advanced cable diagnostics Network Redundancy Features RSTP/MSTP Port trunking / LACP N-Ring auto-member Software tool to manage/schedule firmware upgrades N-View 2 Regulatory Certifications Product Safety: (UL/CUL) Ordinary and Hazardous locations Emissions/Immunity: FCC/ICES/CE ATEX/IECEx Marine: ABS, DNV (pending) Rail: EN 50155, EN 50121, EN 61373
Datasheet
Description
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Two 100BaseFX, singlemode, 40km, ST Style Connector Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted Reverse polarity protection ESD and Surge protection Fast boot <20> Configurable Alarm Contact Configurable Bi-Color Fault Status LED LED port status indicators Jumbo frame support Redundant Power Inputs (10-49 VDC) Management Features Modern, intuitive Web Interface Configuration wizard Graphical dashboard and logical view of the switch Command Line Interface Port Control IGMP v1/v2/v3 auto-configuration SNMP v1/v2/v3 NTP 802.1Q tag VLAN and Port VLAN IEEE 802.1p QoS and Port QoS DHCP Client Text-based configuration file File transfer: HTTP/HTTPS, TFTP, SNMP Security Features SSH, SSL, HTTPS MAC Filtering IEEE 802.1x with RADIUS remote server authentication Port / User lock after failed authentication attempts SNMPv3 Password encryption Diagnostic Features Port mirroring Event log/Syslog LLDP Advanced cable diagnostics Network Redundancy Features RSTP/MSTP Port trunking / LACP N-Ring auto-member Software tool to manage/schedule firmware upgrades N-View 2 Regulatory Certifications Product Safety: (UL/CUL) Ordinary and Hazardous locations Emissions/Immunity: FCC/ICES/CE ATEX/IECEx Marine: ABS, DNV (pending) Rail: EN 50155, EN 50121, EN 61373
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT-5008-FX2-ST40 Gigabit Managed Industrial Ethernet Switch, 2ST 40km - NT-5008-FX2-ST40 - Red Lion Controls, Inc.
York, PA, United States
NT-5008-FX2-ST40 Gigabit Managed Industrial Ethernet Switch, 2ST 40km
NT-5008-FX2-ST40
NT-5008-FX2-ST40 Gigabit Managed Industrial Ethernet Switch, 2ST 40km NT-5008-FX2-ST40
8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch Six 10/100/1000BaseT RJ-45 Ports Two 100BaseFX, singlemode, 40km, ST Style Connector Hardware Features Compact, space saving, hardened industrial design Wide operating temperature High shock and vibration tolerance Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted Reverse polarity protection ESD and Surge protection Fast boot <20> Configurable Alarm Contact Configurable Bi-Color Fault Status LED LED port status indicators Jumbo frame support Redundant Power Inputs (10-49 VDC) Management Features Modern, intuitive Web Interface Configuration wizard Graphical dashboard and logical view of the switch Command Line Interface Port Control IGMP v1/v2/v3 auto-configuration SNMP v1/v2/v3 NTP 802.1Q tag VLAN and Port VLAN IEEE 802.1p QoS and Port QoS DHCP Client Text-based configuration file File transfer: HTTP/HTTPS, TFTP, SNMP Security Features SSH, SSL, HTTPS MAC Filtering IEEE 802.1x with RADIUS remote server authentication Port / User lock after failed authentication attempts SNMPv3 Password encryption Diagnostic Features Port mirroring Event log/Syslog LLDP Advanced cable diagnostics Network Redundancy Features RSTP/MSTP Port trunking / LACP N-Ring auto-member Software tool to manage/schedule firmware upgrades N-View 2 Regulatory Certifications Product Safety: (UL/CUL) Ordinary and Hazardous locations Emissions/Immunity: FCC/ICES/CE ATEX/IECEx Marine: ABS, DNV (pending) Rail: EN 50155, EN 50121, EN 61373

8 Port Gigabit Layer 2 Managed Industrial Ethernet Switch


  • Six 10/100/1000BaseT RJ-45 Ports
  • Two 100BaseFX, singlemode, 40km, ST Style Connector

Hardware Features


  • Compact, space saving, hardened industrial design
  • Wide operating temperature
  • High shock and vibration tolerance
    • Vibration: 5Hz to 200Hz, 15g, Triaxial; IEC 68-2-6: operational; bulkhead mounted
    • Shock: 200g, 10ms, Triaxial; IEC 68-2-27: non-operational; bulkhead mounted

  • Reverse polarity protection
  • ESD and Surge protection
  • Fast boot <20>
  • Configurable Alarm Contact
  • Configurable Bi-Color Fault Status LED
  • LED port status indicators
  • Jumbo frame support
  • Redundant Power Inputs (10-49 VDC)

Management Features


  • Modern, intuitive Web Interface
    • Configuration wizard
    • Graphical dashboard and logical view of the switch

  • Command Line Interface
  • Port Control
  • IGMP v1/v2/v3 auto-configuration
  • SNMP v1/v2/v3
  • NTP
  • 802.1Q tag VLAN and Port VLAN
  • IEEE 802.1p QoS and Port QoS
  • DHCP Client
  • Text-based configuration file
  • File transfer: HTTP/HTTPS, TFTP, SNMP

Security Features


  • SSH, SSL, HTTPS
  • MAC Filtering
  • IEEE 802.1x with RADIUS remote server authentication
  • Port / User lock after failed authentication attempts
  • SNMPv3
  • Password encryption

Diagnostic Features


  • Port mirroring
  • Event log/Syslog
  • LLDP
  • Advanced cable diagnostics

Network Redundancy Features


  • RSTP/MSTP
  • Port trunking / LACP
  • N-Ring auto-member

Software tool to manage/schedule firmware upgrades


  • N-View 2

Regulatory Certifications


  • Product Safety: (UL/CUL) Ordinary and Hazardous locations
  • Emissions/Immunity: FCC/ICES/CE
  • ATEX/IECEx
  • Marine: ABS, DNV (pending)
  • Rail: EN 50155, EN 50121, EN 61373
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT-5008-FX2-ST40
Product Name NT-5008-FX2-ST40 Gigabit Managed Industrial Ethernet Switch, 2ST 40km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details