32.768kHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
32.768kHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
32.768kHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 644-NSC5136D-32.768KDKR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 30 ppm |