OMEGA Engineering, Inc. Thermocouple Connector, K Type, Plug; Gender Omega NHXH-K-M

Description
Temp Connectors: High Temp TC Connectors
Request a Quote Datasheet
Description
Temp Connectors: High Temp TC Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Temp Connectors: High Temp TC Connectors

Temp Connectors: High Temp TC Connectors

Buy Now
Thermocouple Connector, K Type, Plug; Gender Omega - 30AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Plug; Gender Omega
30AC8044
Thermocouple Connector, K Type, Plug; Gender Omega 30AC8044
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; Gender:Plug; Thermocouple Type:K; Product Range:NHXH Series RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, PLUG; Gender:Plug; Thermocouple Type:K; Product Range:NHXH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Connector, K Type, Plug; Gender Omega - 29AK2719 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Plug; Gender Omega
29AK2719
Thermocouple Connector, K Type, Plug; Gender Omega 29AK2719
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; Gender:Plug; Thermocouple Type:K; Product Range:NHXH Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, PLUG; Gender:Plug; Thermocouple Type:K; Product Range:NHXH Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NHXH-K-M 30AC8044
Product Name Thermocouple Connector, K Type, Plug; Gender Omega
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details