OMEGA Engineering, Inc. Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega NB2TX93A-T2/N

Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:- RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 19X7879 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
19X7879
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 19X7879
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:- RoHS Compliant: No

THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19X7879
Product Name Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details