OMEGA Engineering, Inc. Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega NB2TX93A-K6

Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 19X7878 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
19X7878
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 19X7878
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19X7878
Product Name Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details