OMEGA Engineering, Inc. Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega NB2TX93A-J4

Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 19X7876 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
19X7876
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 19X7876
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19X7876
Product Name Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Digital Isolator ICs - 349348 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details