OMEGA Engineering, Inc. Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega NB2TX93A-J2

Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 19X7874 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
19X7874
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 19X7874
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19X7874
Product Name Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Controllers - CYAT817AZS98-5BFBA - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details