OMEGA Engineering, Inc. NEMA Motor Starters N101

Description
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS Dimensions: Size 00 and 0: 45 W x 127 H x 63 mm D (1.8 x 5.0 x 2.5") Size 1: 54 W x 138 H x 63 mm D (2.1 x 5.4 x 2.5") Size 2: 76 W x 150 H x 79 mm D (3.0 x 5.9 x 3.1") Mounting Hole Spacing: Size 00 and 0: 33.8 W x 117.3 mm H (1.33 x 4.62") Size 1: 37 W x 128 mm H (1.46 x 5.04") Size 2: 24 W x 73 mm H (0.94 x 2.87") Weight: Size 00 and 0: 0.40 kg (0.9 lb) Size 1: 0.53 kg (1.2 lb) Size 2: 1.32 kg (2.9 lb) Mechanical Operating Rate(No Load Condition): Size 00 and 0: 3/sec Size 1: 3/sec Size 2: 2/sec Mechanical Life (Operations): Size 00 and 0: 10,000,000 Size 1: 10,000,000 Size 2: 8,000,000 Humidity: 95% non-condensing Insulation Voltage (Ui): 690V Impulse Withstand Voltage (Uimp): 6 kV Coil Voltage (Nominal): 24 Vdc Coil Operating Voltage Range: 20 to 28 Vdc
Datasheet
Description
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS Dimensions: Size 00 and 0: 45 W x 127 H x 63 mm D (1.8 x 5.0 x 2.5") Size 1: 54 W x 138 H x 63 mm D (2.1 x 5.4 x 2.5") Size 2: 76 W x 150 H x 79 mm D (3.0 x 5.9 x 3.1") Mounting Hole Spacing: Size 00 and 0: 33.8 W x 117.3 mm H (1.33 x 4.62") Size 1: 37 W x 128 mm H (1.46 x 5.04") Size 2: 24 W x 73 mm H (0.94 x 2.87") Weight: Size 00 and 0: 0.40 kg (0.9 lb) Size 1: 0.53 kg (1.2 lb) Size 2: 1.32 kg (2.9 lb) Mechanical Operating Rate(No Load Condition): Size 00 and 0: 3/sec Size 1: 3/sec Size 2: 2/sec Mechanical Life (Operations): Size 00 and 0: 10,000,000 Size 1: 10,000,000 Size 2: 8,000,000 Humidity: 95% non-condensing Insulation Voltage (Ui): 690V Impulse Withstand Voltage (Uimp): 6 kV Coil Voltage (Nominal): 24 Vdc Coil Operating Voltage Range: 20 to 28 Vdc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA Motor Starters - N101 - OMEGA Engineering, Inc.
Norwalk, CT, USA
NEMA Motor Starters
N101
NEMA Motor Starters N101
The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled. SPECIFICATIONS Dimensions: Size 00 and 0: 45 W x 127 H x 63 mm D (1.8 x 5.0 x 2.5") Size 1: 54 W x 138 H x 63 mm D (2.1 x 5.4 x 2.5") Size 2: 76 W x 150 H x 79 mm D (3.0 x 5.9 x 3.1") Mounting Hole Spacing: Size 00 and 0: 33.8 W x 117.3 mm H (1.33 x 4.62") Size 1: 37 W x 128 mm H (1.46 x 5.04") Size 2: 24 W x 73 mm H (0.94 x 2.87") Weight: Size 00 and 0: 0.40 kg (0.9 lb) Size 1: 0.53 kg (1.2 lb) Size 2: 1.32 kg (2.9 lb) Mechanical Operating Rate(No Load Condition): Size 00 and 0: 3/sec Size 1: 3/sec Size 2: 2/sec Mechanical Life (Operations): Size 00 and 0: 10,000,000 Size 1: 10,000,000 Size 2: 8,000,000 Humidity: 95% non-condensing Insulation Voltage (Ui): 690V Impulse Withstand Voltage (Uimp): 6 kV Coil Voltage (Nominal): 24 Vdc Coil Operating Voltage Range: 20 to 28 Vdc

The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled.
SPECIFICATIONS
Dimensions:
Size 00 and 0: 45 W x 127 H x 63 mm D (1.8 x 5.0 x 2.5")
Size 1: 54 W x 138 H x 63 mm D (2.1 x 5.4 x 2.5")
Size 2: 76 W x 150 H x 79 mm D (3.0 x 5.9 x 3.1")
Mounting Hole Spacing:
Size 00 and 0: 33.8 W x 117.3 mm H (1.33 x 4.62")
Size 1: 37 W x 128 mm H (1.46 x 5.04")
Size 2: 24 W x 73 mm H (0.94 x 2.87")
Weight:
Size 00 and 0: 0.40 kg (0.9 lb)
Size 1: 0.53 kg (1.2 lb)
Size 2: 1.32 kg (2.9 lb)
Mechanical Operating Rate(No Load Condition):
Size 00 and 0: 3/sec
Size 1: 3/sec
Size 2: 2/sec
Mechanical Life (Operations):
Size 00 and 0: 10,000,000
Size 1: 10,000,000
Size 2: 8,000,000
Humidity: 95% non-condensing
Insulation Voltage (Ui): 690V
Impulse Withstand Voltage (Uimp): 6 kV
Coil Voltage (Nominal): 24 Vdc
Coil Operating Voltage Range: 20 to 28 Vdc

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Motor Starters and Contactors
Product Number N101
Product Name NEMA Motor Starters
Standard Rating NEMA
Device Technology Solid State; Electro-mechanical
NEMA Size 00; 0; 1; 2
Number of Poles 3
Overload Protection Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
Motor Starters - 9094085 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
Contactor - 16122969 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Control Voltage 110 volts
Continuous Current 5 amps
View Details