OMEGA Engineering, Inc. Economical Capacitance Level Switch Model LVC-152-R

Description
The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The LVC-152-R capacitance switch detects the presence of liquid or air by measuring the conductive or dielectric values which are present in all materials. The guard circuit rejects the negative effects of coating build-up on the probe by eliminating the coating signal path between the active and reference electrodes. As the probe tip becomes immersed in liquid, the capacitance effect is greatly increased and the switch changes state.
Datasheet
Description
The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The LVC-152-R capacitance switch detects the presence of liquid or air by measuring the conductive or dielectric values which are present in all materials. The guard circuit rejects the negative effects of coating build-up on the probe by eliminating the coating signal path between the active and reference electrodes. As the probe tip becomes immersed in liquid, the capacitance effect is greatly increased and the switch changes state.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Capacitance Level Switch - Model LVC-152-R - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Capacitance Level Switch
Model LVC-152-R
Economical Capacitance Level Switch Model LVC-152-R
The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The LVC-152-R capacitance switch detects the presence of liquid or air by measuring the conductive or dielectric values which are present in all materials. The guard circuit rejects the negative effects of coating build-up on the probe by eliminating the coating signal path between the active and reference electrodes. As the probe tip becomes immersed in liquid, the capacitance effect is greatly increased and the switch changes state.

The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The LVC-152-R capacitance switch detects the presence of liquid or air by measuring the conductive or dielectric values which are present in all materials. The guard circuit rejects the negative effects of coating build-up on the probe by eliminating the coating signal path between the active and reference electrodes. As the probe tip becomes immersed in liquid, the capacitance effect is greatly increased and the switch changes state.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Level Sensors
Product Number Model LVC-152-R
Product Name Economical Capacitance Level Switch
Device Classification Sensor Only
Repeatability (Point Level) 0.0197 +/-inch (0.5000 +/-mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1000-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Mini Vibrating Rod 625 - CVR-625 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details