OMEGA Engineering, Inc. Operator Interface MMI-01

Description
The MMI-01 is an easy-to-use, flexible device that allows an operator to enter move speeds, move distances or repeat loop counts. Messages can also be displayed and the program can be paused until the user presses a key, such as ENTER, YES or NO. Program branching can be accomplished based on the response of YES or NO. The MMI-01 is compact, easy to install and carries a NEMA 4/12 (IP56/52) rating (the 4 x 20 character display and 20-key membrane keypad are sealed). Connection to any of our "Si" or "i" indexer drives is accomplished by the standard programming cable that is supplied with every drive. This cable also supplies power to the MMI-01 so that no additional power supply or wiring is needed. Set-up and programming of the MMI-01 is fast and easy. Our programmable "Si" or "i" drives are furnished with Si™ Programmer software, which allows the user to easily program instructions for the terminal. Complex, confusing items like baud rate, parity and cursor positioning are handled automatically by the software. On-screen emulation of the MMI-01 by the Si™ Programmer software allows a potential user to try the MMI before purchasing one.
Description
The MMI-01 is an easy-to-use, flexible device that allows an operator to enter move speeds, move distances or repeat loop counts. Messages can also be displayed and the program can be paused until the user presses a key, such as ENTER, YES or NO. Program branching can be accomplished based on the response of YES or NO. The MMI-01 is compact, easy to install and carries a NEMA 4/12 (IP56/52) rating (the 4 x 20 character display and 20-key membrane keypad are sealed). Connection to any of our "Si" or "i" indexer drives is accomplished by the standard programming cable that is supplied with every drive. This cable also supplies power to the MMI-01 so that no additional power supply or wiring is needed. Set-up and programming of the MMI-01 is fast and easy. Our programmable "Si" or "i" drives are furnished with Si™ Programmer software, which allows the user to easily program instructions for the terminal. Complex, confusing items like baud rate, parity and cursor positioning are handled automatically by the software. On-screen emulation of the MMI-01 by the Si™ Programmer software allows a potential user to try the MMI before purchasing one.

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - MMI-01 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Operator Interface
MMI-01
Operator Interface MMI-01
The MMI-01 is an easy-to-use, flexible device that allows an operator to enter move speeds, move distances or repeat loop counts. Messages can also be displayed and the program can be paused until the user presses a key, such as ENTER, YES or NO. Program branching can be accomplished based on the response of YES or NO. The MMI-01 is compact, easy to install and carries a NEMA 4/12 (IP56/52) rating (the 4 x 20 character display and 20-key membrane keypad are sealed). Connection to any of our "Si" or "i" indexer drives is accomplished by the standard programming cable that is supplied with every drive. This cable also supplies power to the MMI-01 so that no additional power supply or wiring is needed. Set-up and programming of the MMI-01 is fast and easy. Our programmable "Si" or "i" drives are furnished with Si™ Programmer software, which allows the user to easily program instructions for the terminal. Complex, confusing items like baud rate, parity and cursor positioning are handled automatically by the software. On-screen emulation of the MMI-01 by the Si™ Programmer software allows a potential user to try the MMI before purchasing one.

The MMI-01 is an easy-to-use, flexible device that allows an operator to enter move speeds, move distances or repeat loop counts. Messages can also be displayed and the program can be paused until the user presses a key, such as ENTER, YES or NO. Program branching can be accomplished based on the response of YES or NO. The MMI-01 is compact, easy to install and carries a NEMA 4/12 (IP56/52) rating (the 4 x 20 character display and 20-key membrane keypad are sealed). Connection to any of our "Si" or "i" indexer drives is accomplished by the standard programming cable that is supplied with every drive. This cable also supplies power to the MMI-01 so that no additional power supply or wiring is needed. Set-up and programming of the MMI-01 is fast and easy. Our programmable "Si" or "i" drives are furnished with Si™ Programmer software, which allows the user to easily program instructions for the terminal. Complex, confusing items like baud rate, parity and cursor positioning are handled automatically by the software. On-screen emulation of the MMI-01 by the Si™ Programmer software allows a potential user to try the MMI before purchasing one.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Human Machine Interfaces
Product Number MMI-01
Product Name Operator Interface
Devices Supported 1
Devices Controlled Si Programmable Drives
Configuration Panel
Features / Applications NEMA Enclosure; Software Driver
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
[Yocto/Android] 7
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details