Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters MDMU0010

Description
COUNTER LCD 6 CHAR 5V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 5V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLCU01-ND
Panel Meters - Counters, Hour Meters RLCU01-ND
COUNTER LCD 6 CHAR 5V PANEL MT

COUNTER LCD 6 CHAR 5V PANEL MT

Buy Now Datasheet
Panel Display, Counter/timer, 20Ma, 4.5V To 5.5V; No. Of Digits / Alpha Red Lion Controls - 63R3898 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Counter/timer, 20Ma, 4.5V To 5.5V; No. Of Digits / Alpha Red Lion Controls
63R3898
Panel Display, Counter/timer, 20Ma, 4.5V To 5.5V; No. Of Digits / Alpha Red Lion Controls 63R3898
PANEL DISPLAY, COUNTER/TIMER, 20mA, 4.5V TO 5.5V; No. of Digits / Alpha:6; Digit Height:8.89mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Panel Cutout Height:23.6mm; Panel Cutout Width:42.7mm; Product Range:- RoHS Compliant: Yes

PANEL DISPLAY, COUNTER/TIMER, 20mA, 4.5V TO 5.5V; No. of Digits / Alpha:6; Digit Height:8.89mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Panel Cutout Height:23.6mm; Panel Cutout Width:42.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLCU01-ND 63R3898
Product Name Panel Meters - Counters, Hour Meters Panel Display, Counter/timer, 20Ma, 4.5V To 5.5V; No. Of Digits / Alpha Red Lion Controls
Operating Temperature -31 to 185 F (-35 to 85 C)
Direction Up Count
Functions Count Totalizer
Reset Remote
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2615016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details