Red Lion Controls, Inc. Controller; 115/230 VAC; 1.6 mA (Sinking), 7.3 mA (Sourcing); 10 VA; LED MDC00100

Description
115⁄230 VAC Motor Drive Controllers The Motor Drive Controller (MDC) regulates motor speed by varying an isolated DC control signal to the motor drive system. There are two modes of operation, Master and Follower. Master Mode provides control of a motor's speed directly via programmed speed set points in the MDC. Follower Mode controls a motor's speed as a ratio to a second motor's speed or outside frequency source. The MDC has five dedicated control inputs, six programmable control inputs, and three solid-state outputs (2 programmable alarm and one dedicated drive enable output). Features 2 × 8 LCD, Neg. Transmissive with LED Backlighting Four Programmable Indication Displays Selectable Display Scrolling English Programming Menus Switch Selectable Frequency Inputs Three Solid-State Outputs Non-Volatile EEPROM Memory Sealing: NEMA 4X/IP65 Operating Temerature: 0°C to 50°C Panel Cutout: 2.68" × 2.68" Master and Follower Operation Modes On-Line Set Point Incremental/Decremen t Feedback Loss Detection Diagnostics Mode Six Programmable Control Inputs — Two Front Panel Function Keys and Four Remote User Inputs
Description
115⁄230 VAC Motor Drive Controllers The Motor Drive Controller (MDC) regulates motor speed by varying an isolated DC control signal to the motor drive system. There are two modes of operation, Master and Follower. Master Mode provides control of a motor's speed directly via programmed speed set points in the MDC. Follower Mode controls a motor's speed as a ratio to a second motor's speed or outside frequency source. The MDC has five dedicated control inputs, six programmable control inputs, and three solid-state outputs (2 programmable alarm and one dedicated drive enable output). Features 2 × 8 LCD, Neg. Transmissive with LED Backlighting Four Programmable Indication Displays Selectable Display Scrolling English Programming Menus Switch Selectable Frequency Inputs Three Solid-State Outputs Non-Volatile EEPROM Memory Sealing: NEMA 4X/IP65 Operating Temerature: 0°C to 50°C Panel Cutout: 2.68" × 2.68" Master and Follower Operation Modes On-Line Set Point Incremental/Decremen t Feedback Loss Detection Diagnostics Mode Six Programmable Control Inputs — Two Front Panel Function Keys and Four Remote User Inputs

Suppliers

Company
Product
Description
Supplier Links
Controller; 115/230 VAC; 1.6 mA (Sinking), 7.3 mA (Sourcing); 10 VA; LED - 70031181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller; 115/230 VAC; 1.6 mA (Sinking), 7.3 mA (Sourcing); 10 VA; LED
70031181
Controller; 115/230 VAC; 1.6 mA (Sinking), 7.3 mA (Sourcing); 10 VA; LED 70031181
115⁄230 VAC Motor Drive Controllers The Motor Drive Controller (MDC) regulates motor speed by varying an isolated DC control signal to the motor drive system. There are two modes of operation, Master and Follower. Master Mode provides control of a motor's speed directly via programmed speed set points in the MDC. Follower Mode controls a motor's speed as a ratio to a second motor's speed or outside frequency source. The MDC has five dedicated control inputs, six programmable control inputs, and three solid-state outputs (2 programmable alarm and one dedicated drive enable output). Features 2 × 8 LCD, Neg. Transmissive with LED Backlighting Four Programmable Indication Displays Selectable Display Scrolling English Programming Menus Switch Selectable Frequency Inputs Three Solid-State Outputs Non-Volatile EEPROM Memory Sealing: NEMA 4X/IP65 Operating Temerature: 0°C to 50°C Panel Cutout: 2.68" × 2.68" Master and Follower Operation Modes On-Line Set Point Incremental/Decremen t Feedback Loss Detection Diagnostics Mode Six Programmable Control Inputs — Two Front Panel Function Keys and Four Remote User Inputs

115⁄230 VAC Motor Drive Controllers
The Motor Drive Controller (MDC) regulates motor speed by varying an isolated DC control signal to the motor drive system. There are two modes of operation, Master and Follower. Master Mode provides control of a motor's speed directly via programmed speed set points in the MDC. Follower Mode controls a motor's speed as a ratio to a second motor's speed or outside frequency source. The MDC has five dedicated control inputs, six programmable control inputs, and three solid-state outputs (2 programmable alarm and one dedicated drive enable output).
Features

  • 2 × 8 LCD, Neg. Transmissive with LED Backlighting
  • Four Programmable Indication Displays
  • Selectable Display Scrolling
  • English Programming Menus
  • Switch Selectable Frequency Inputs
  • Three Solid-State Outputs
  • Non-Volatile EEPROM Memory
  • Sealing: NEMA 4X/IP65
  • Operating Temerature: 0°C to 50°C
  • Panel Cutout: 2.68" × 2.68"
  • Master and Follower Operation Modes
  • On-Line Set Point Incremental/Decrement
  • Feedback Loss Detection
  • Diagnostics Mode
  • Six Programmable Control Inputs — Two Front Panel Function Keys and Four Remote User Inputs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70031181
Product Name Controller; 115/230 VAC; 1.6 mA (Sinking), 7.3 mA (Sourcing); 10 VA; LED
Controller Type Motor
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details