OMEGA Engineering, Inc. Thermocouple Probe, Type J, 1/8, 2, Ss; Length Omega M12JSS-1/8-U-2-D

Description
THERMOCOUPLE PROBE, TYPE J, 1/8", 2", SS; Length:2"; External Diameter:0.125"; Probe Body Material:304 Stainless Steel; Product Range:M12 Series
Datasheet
Description
THERMOCOUPLE PROBE, TYPE J, 1/8", 2", SS; Length:2"; External Diameter:0.125"; Probe Body Material:304 Stainless Steel; Product Range:M12 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Type J, 1/8, 2, Ss; Length Omega - 77AH0922 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Type J, 1/8, 2, Ss; Length Omega
77AH0922
Thermocouple Probe, Type J, 1/8, 2, Ss; Length Omega 77AH0922
THERMOCOUPLE PROBE, TYPE J, 1/8", 2", SS; Length:2"; External Diameter:0.125"; Probe Body Material:304 Stainless Steel; Product Range:M12 Series

THERMOCOUPLE PROBE, TYPE J, 1/8", 2", SS; Length:2"; External Diameter:0.125"; Probe Body Material:304 Stainless Steel; Product Range:M12 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 77AH0922
Product Name Thermocouple Probe, Type J, 1/8, 2, Ss; Length Omega
Diameter or Width Range 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
MI Cable TC Assembly - Style MTA4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
View Details
Rubber Compound Mixer Temperature Sensor -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Double Element
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details