OMEGA Engineering, Inc. Float, Level Sensors - Industrial LVU706-B

Description
REFLECTIVE ULTRASONIC LEVEL TRAN
Request a Quote Datasheet
Description
REFLECTIVE ULTRASONIC LEVEL TRAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 5880-LVU706-B-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LVU706-B-ND
Float, Level Sensors - Industrial 5880-LVU706-B-ND
REFLECTIVE ULTRASONIC LEVEL TRAN

REFLECTIVE ULTRASONIC LEVEL TRAN

Buy Now Datasheet
Liquid Level Transmitter, 30Psi, 19.6Ft; Operating Pressure Max Omega - 42AH0897 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Transmitter, 30Psi, 19.6Ft; Operating Pressure Max Omega
42AH0897
Liquid Level Transmitter, 30Psi, 19.6Ft; Operating Pressure Max Omega 42AH0897
LIQUID LEVEL TRANSMITTER, 30PSI, 19.6FT; Operating Pressure Max:30psi; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:20mA; Product Range:LVU700 Series

LIQUID LEVEL TRANSMITTER, 30PSI, 19.6FT; Operating Pressure Max:30psi; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:20mA; Product Range:LVU700 Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 5880-LVU706-B-ND 42AH0897
Product Name Float, Level Sensors - Industrial Liquid Level Transmitter, 30Psi, 19.6Ft; Operating Pressure Max Omega
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
RF Capacitance Level Switch - A75 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details